Panasonic Automotive SMD 0.1W Resistor ERA-3AEB4992V

Description
0603 Thin Film Resistor 49.9kR 0.1% 0.1W AEC-Q200 SMD Product overview: ERA-3AEB4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4992V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 49.9kR 0.1% 0.1W AEC-Q200 SMD Product overview: ERA-3AEB4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4992V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W Resistor - 52-ERA-3AEB4992V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W Resistor
52-ERA-3AEB4992V
Automotive SMD 0.1W Resistor 52-ERA-3AEB4992V
0603 Thin Film Resistor 49.9kR 0.1% 0.1W AEC-Q200 SMD Product overview: ERA-3AEB4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4992V can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 49.9kR 0.1% 0.1W AEC-Q200 SMD Product overview: ERA-3AEB4992V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4992V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 49K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9595
Res, 49K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9595
RES, 49K9, 0.1%, 0.1W, METAL FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 49K9, 0.1%, 0.1W, METAL FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0286 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0286
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0286
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB4992V 55W9595 57AK0286
Product Name Automotive SMD 0.1W Resistor Res, 49K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction METAL FILM MetalFilm Thin Film (Chip)
Resistance Range 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details