Panasonic SMD 4.87KOHM 10W Resistor ERA-3AEB4871V

Description
RES SMD 4.87KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4871V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.87KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4871V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.87KOHM 10W Resistor - 52-ERA-3AEB4871V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.87KOHM 10W Resistor
52-ERA-3AEB4871V
SMD 4.87KOHM 10W Resistor 52-ERA-3AEB4871V
RES SMD 4.87KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4871V can be used for catalog matching and distributor lookup.

RES SMD 4.87KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4871V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.87KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.87KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4871V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9593
Res, 4K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9593
RES, 4K87, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0282 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0282
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0282
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB4871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB4871V
Chip Resistor - Surface Mount ERA-3AEB4871V
RES SMD 4.87KOHM 0.1% 1/10W 0603

RES SMD 4.87KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB4871V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB4871V
Resistors - Chip Resistor - Surface Mount ERA-3AEB4871V
RES SMD 4.87KOHM 0.1% 1/10W 0603

RES SMD 4.87KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-3AEB4871V 55W9593 57AK0282 ERA-3AEB4871V ERA-3AEB4871V
Product Name SMD 4.87KOHM 10W Resistor Res, 4K87, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 4870 ohms 4870 ohms 4870 ohms 4870 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details