Panasonic Chip Resistor - Surface Mount - ERA-3AEB47R5V ERA-3AEB47R5V

Description
Manufacturer: Panasonic Win Source Part Number: 870745-ERA-3AEB47R5V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB47R5P, P47.5DBDKR, P47.5DBTR, P47.5DBCT, ERA3AEB47R5V, ERA-3AEB47R5V-ND
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 870745-ERA-3AEB47R5V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB47R5P, P47.5DBDKR, P47.5DBTR, P47.5DBCT, ERA3AEB47R5V, ERA-3AEB47R5V-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability metal film resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a low resistance tolerance of ±0.05% and a temperature coefficient of resistance of ±25 ppm/°C, ensuring high accuracy and performance. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring precise resistance values and is available in various resistance ranges, adhering to E24 and E96 series standards. The product is packaged for easy handling and is designed to withstand various environmental stresses, making it a reliable choice for engineers in need of robust resistor solutions.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability metal film resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a low resistance tolerance of ±0.05% and a temperature coefficient of resistance of ±25 ppm/°C, ensuring high accuracy and performance. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring precise resistance values and is available in various resistance ranges, adhering to E24 and E96 series standards. The product is packaged for easy handling and is designed to withstand various environmental stresses, making it a reliable choice for engineers in need of robust resistor solutions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB47R5V
870745-ERA-3AEB47R5V
Chip Resistor - Surface Mount - ERA-3AEB47R5V 870745-ERA-3AEB47R5V
Manufacturer: Panasonic Win Source Part Number: 870745-ERA-3AEB47R5V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB47R5P, P47.5DBDKR, P47.5DBTR, P47.5DBCT, ERA3AEB47R5V, ERA-3AEB47R5V-ND

Manufacturer: Panasonic
Win Source Part Number: 870745-ERA-3AEB47R5V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 47.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB47R5P, P47.5DBDKR, P47.5DBTR, P47.5DBCT, ERA3AEB47R5V, ERA-3AEB47R5V-ND

Buy Now Datasheet
SMD 47.5 OHM 10W Resistor - 52-ERA-3AEB47R5V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47.5 OHM 10W Resistor
52-ERA-3AEB47R5V
SMD 47.5 OHM 10W Resistor 52-ERA-3AEB47R5V
RES SMD 47.5 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB47R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB47R5V can be used for catalog matching and distributor lookup.

RES SMD 47.5 OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB47R5V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47.5 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47.5 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB47R5V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0278 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0278
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0278
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47R5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9588
Res, 47R5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9588
RES, 47R5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R5, 0.1%, 0.1W, METAL FILM, 0603; Resistance:47.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870745-ERA-3AEB47R5V 52-ERA-3AEB47R5V 57AK0278 55W9588
Product Name Chip Resistor - Surface Mount - ERA-3AEB47R5V SMD 47.5 OHM 10W Resistor Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 47R5, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 47.5 ohms 47.5 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details