Panasonic Chip Resistor - Surface Mount ERA-3AEB473V

Description
RES SMD 47K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 47K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB473V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB473V
Chip Resistor - Surface Mount ERA-3AEB473V
RES SMD 47K OHM 0.1% 1/10W 0603

RES SMD 47K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2127
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2127
RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.1W, 0603; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1323
Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1323
RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.1W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-3AEB473V 08N2127 01X1323
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 47K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details