Panasonic Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB472V

Description
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2126
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2126
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1322
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1322
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.1W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2126 01X1322
Product Name Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 4K7, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details