Panasonic Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB471V

Description
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor with part number 08N2125 has a resistance value of 470 ohms and a tolerance of ±0.1%. It is rated for a power dissipation of 0.1W and comes in a 0603 package size. This resistor is designed for high reliability, exhibiting stability under high temperature and humidity conditions. It features a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy in applications. The product is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The resistor is also characterized by low current noise and excellent linearity, which can enhance performance in precision circuits.

Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor with part number 08N2125 has a resistance value of 470 ohms and a tolerance of ±0.1%. It is rated for a power dissipation of 0.1W and comes in a 0603 package size. This resistor is designed for high reliability, exhibiting stability under high temperature and humidity conditions. It features a low temperature coefficient of resistance (TCR) of ±25vó10^-6/K, ensuring high accuracy in applications. The product is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The resistor is also characterized by low current noise and excellent linearity, which can enhance performance in precision circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2125 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2125
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2125
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8540
Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8540
RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 470R, 0.1%, 0.1W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2125 05X8540
Product Name Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 470R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers