Panasonic Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB470V

Description
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic - 53W8343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic
53W8343
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic 53W8343
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 53W8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
53W8428
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 53W8428
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603, REEL; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W8343 53W8428
Product Name Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers