Panasonic Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB470V.

Description
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic - 29AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic
29AC5556
Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic 29AC5556
RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 47R, 0.1%, 0.1W, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5556
Product Name Res, Metal Film (Thin Film), 47R, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers