The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability metal film resistor designed for stable performance in high temperature and humidity environments, rated for operation between -55°C and +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance of ±25vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring high accuracy and low current noise, adhering to reference standards IEC 60115-8, JIS C 5201-8, and JEITA RC-2133C. The product is available in various resistance values and packaging methods, making it versatile for different engineering needs.
RES, 453R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9583 | 57AK0272 |
| Product Name | Res, 453R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 453 ohms |