Panasonic Res, Metal Film (Thin Film), 4K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AEB432V

Description
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1320
Res, Metal Film (Thin Film), 4K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1320
RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K3, 0.1%, 0.1W, 0603, REEL; Resistance:4.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01X1320
Product Name Res, Metal Film (Thin Film), 4K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details