Panasonic SMD 43.2KOHM 10W Resistor ERA-3AEB4322V

Description
RES SMD 43.2KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4322V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4322V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 43.2KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4322V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4322V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 43.2KOHM 10W Resistor - 52-ERA-3AEB4322V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43.2KOHM 10W Resistor
52-ERA-3AEB4322V
SMD 43.2KOHM 10W Resistor 52-ERA-3AEB4322V
RES SMD 43.2KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4322V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4322V can be used for catalog matching and distributor lookup.

RES SMD 43.2KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB4322V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB4322V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047708-ERA-3AEB4322V
Resistors - Chip Resistor - Surface Mount 1047708-ERA-3AEB4322V
Win Source Part Number: 1047708-ERA-3AEB4322 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 43.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RT0603BRD0743K2L; RT0603BRD0740K2L; RT0603BRD0744K2L; ERA-3AEB393V; ERA3AEB4752V; ERA-3AEB3922VERA3AEB 4322V; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P43.2KDBCT,ERA3AEB43 22V,P43.2KDBTR,ERA-3 AEB4322V-ND,ERA-3AEB 4322P,P43.2KDBDKR Base Product Number: ERA-3AEB

Win Source Part Number: 1047708-ERA-3AEB4322V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 43.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RT0603BRD0743K2L; RT0603BRD0740K2L; RT0603BRD0744K2L; ERA-3AEB393V; ERA3AEB4752V; ERA-3AEB3922VERA3AEB4322V;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P43.2KDBCT,ERA3AEB4322V,P43.2KDBTR,ERA-3AEB4322V-ND,ERA-3AEB4322P,P43.2KDBDKR
Base Product Number: ERA-3AEB

Buy Now Datasheet
Res, 43K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9580
Res, 43K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9580
RES, 43K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.1W, METAL FILM, 0603; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0268 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0268
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0268
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB4322V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB4322V
Resistors - Chip Resistor - Surface Mount ERA-3AEB4322V
RES SMD 43.2KOHM 0.1% 1/10W 0603

RES SMD 43.2KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB4322V 1047708-ERA-3AEB4322V 55W9580 57AK0268 ERA-3AEB4322V
Product Name SMD 43.2KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 43K2, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 43200 ohms 43200 ohms 43200 ohms 43200 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614968-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details