Panasonic Res, 412R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB4120V

Description
RES, 412R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 412R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9572
Res, 412R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9572
RES, 412R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 412R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0260 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0260
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0260
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9572 57AK0260
Product Name Res, 412R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers