Panasonic Chip Resistor - Surface Mount ERA-3AEB4021V

Description
RES SMD 4.02KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 4.02KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB4021V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB4021V
Chip Resistor - Surface Mount ERA-3AEB4021V
RES SMD 4.02KOHM 0.1% 1/10W 0603

RES SMD 4.02KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3670
Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3670
RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, METAL FILM, 0603; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB4021V 74R3670
Product Name Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 4020 ohms 4020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers