Panasonic RES SMD 39K OHM 0.1% 1/10W 0603 ERA-3AEB393V

Description
RES SMD 39K OHM 0.1% 1/10W 0603
Description
RES SMD 39K OHM 0.1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39K OHM 0.1% 1/10W 0603 - 590-ERA-3AEB393V - Utmel Electronic Limited
Hong Kong, China
RES SMD 39K OHM 0.1% 1/10W 0603
590-ERA-3AEB393V
RES SMD 39K OHM 0.1% 1/10W 0603 590-ERA-3AEB393V
RES SMD 39K OHM 0.1% 1/10W 0603

RES SMD 39K OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 39K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2123 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 39K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2123
Res, Metal Film (Thin Film), 39K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2123
RES, METAL FILM (THIN FILM), 39K, 0.1%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 39K, 0.1%, 0.1W, 0603; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-3AEB393V 08N2123
Product Name RES SMD 39K OHM 0.1% 1/10W 0603 Res, Metal Film (Thin Film), 39K, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details