Panasonic Res, Metal Film (Thin Film), 390R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic ERA-3AEB391V

Description
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 390R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8539 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 390R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8539
Res, Metal Film (Thin Film), 390R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8539
RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 390R, 0.1%, 0.1W, 0603, REEL; Resistance:390ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8539
Product Name Res, Metal Film (Thin Film), 390R, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details