The Panasonic 365R, 0.1%, 0.1W Metal Film resistor is a high reliability component designed for surface mount applications. It features a resistance value of 365 ohms with a tolerance of ±0.1%, ensuring precise performance in various electronic circuits. The resistor operates within a temperature range of -55°C to +155°C and is rated for a power dissipation of 100mW at 85°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The 0603 package size allows for compact designs, and the metal film construction provides low noise and excellent linearity. This resistor is ideal for engineers seeking reliable and accurate components for their projects.
RES, 365R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
RES SMD 365 OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 55W9561 | 57AK0245 | ERA-3AEB3650V |
| Product Name | Res, 365R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 365 ohms | 365 ohms |