Panasonic SMD 100mW 150V Resistor ERA-3AEB363V

Description
Thin Film Chip Resistor 0603 36kR 0.1% 100mW 150V SMD Product overview: ERA-3AEB363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB363V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Chip Resistor 0603 36kR 0.1% 100mW 150V SMD Product overview: ERA-3AEB363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB363V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 150V Resistor - 52-ERA-3AEB363V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 150V Resistor
52-ERA-3AEB363V
SMD 100mW 150V Resistor 52-ERA-3AEB363V
Thin Film Chip Resistor 0603 36kR 0.1% 100mW 150V SMD Product overview: ERA-3AEB363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB363V can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0603 36kR 0.1% 100mW 150V SMD Product overview: ERA-3AEB363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB363V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB363V
870742-ERA-3AEB363V
Chip Resistor - Surface Mount - ERA-3AEB363V 870742-ERA-3AEB363V
Manufacturer: Panasonic Win Source Part Number: 870742-ERA-3AEB363V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB363V, P36KDBDKR, P36KDBCT, P36KDBTR

Manufacturer: Panasonic
Win Source Part Number: 870742-ERA-3AEB363V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB363V, P36KDBDKR, P36KDBCT, P36KDBTR

Buy Now Datasheet
Res, Metal Film (Thin Film), 36K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9975
Res, Metal Film (Thin Film), 36K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9975
RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36K, 0.1%, 0.1W, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 36Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1317
Res, Metal Film (Thin Film), 36Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1317
RES, METAL FILM (THIN FILM), 36KOHM, 0.1W, 0.1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36KOHM, 0.1W, 0.1%, FULL REEL; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-3AEB363V 870742-ERA-3AEB363V 39P9975
Product Name SMD 100mW 150V Resistor Chip Resistor - Surface Mount - ERA-3AEB363V Res, Metal Film (Thin Film), 36K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 36000 ohms 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details