Panasonic RES SMD 360 OHM 0.1% 1/10W 0603 ERA-3AEB361V

Description
RES SMD 360 OHM 0.1% 1/10W 0603
Description
RES SMD 360 OHM 0.1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
RES SMD 360 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB361V - Utmel Electronic Limited
Hong Kong, China
RES SMD 360 OHM 0.1% 1/10W 0603
590-ERA-3AEB361V
RES SMD 360 OHM 0.1% 1/10W 0603 590-ERA-3AEB361V
RES SMD 360 OHM 0.1% 1/10W 0603

RES SMD 360 OHM 0.1% 1/10W 0603

Supplier's Site
Res, Metal Film (Thin Film), 360R, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9973 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 360R, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9973
Res, Metal Film (Thin Film), 360R, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9973
RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.1W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 360R, 0.1%, 0.1W, 0603; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 360 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1315 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 360 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1315
Res, Metal Film (Thin Film), 360 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1315
RES, METAL FILM (THIN FILM), 360 OHM, 0.1W, 0.1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 360 OHM, 0.1W, 0.1%, FULL REEL; Resistance:360ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-3AEB361V 39P9973 01X1315
Product Name RES SMD 360 OHM 0.1% 1/10W 0603 Res, Metal Film (Thin Film), 360R, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 360 Ohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details