Panasonic SMD 3.48KOHM 10W Resistor ERA-3AEB3481V

Description
RES SMD 3.48KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3481V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.48KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3481V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.48KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3481V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.48KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3481V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.48KOHM 10W Resistor - 52-ERA-3AEB3481V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.48KOHM 10W Resistor
52-ERA-3AEB3481V
SMD 3.48KOHM 10W Resistor 52-ERA-3AEB3481V
RES SMD 3.48KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3481V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.48KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3481V can be used for catalog matching and distributor lookup.

RES SMD 3.48KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3481V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.48KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.48KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3481V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB3481V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB3481V
Chip Resistor - Surface Mount ERA-3AEB3481V
RES SMD 3.48KOHM 0.1% 1/10W 0603

RES SMD 3.48KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, Metal Film (Thin Film), 3K48, 0.1W/0603; Resistance Panasonic - 55W9557 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 3K48, 0.1W/0603; Resistance Panasonic
55W9557
Res, Aec-Q200, Metal Film (Thin Film), 3K48, 0.1W/0603; Resistance Panasonic 55W9557
RES, AEC-Q200, METAL FILM (THIN FILM), 3K48, 0.1W/0603; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 3K48, 0.1W/0603; Resistance:3.48kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0240 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0240
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0240
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-3AEB3481V ERA-3AEB3481V 55W9557 57AK0240
Product Name SMD 3.48KOHM 10W Resistor Chip Resistor - Surface Mount Res, Aec-Q200, Metal Film (Thin Film), 3K48, 0.1W/0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 3480 ohms 3480 ohms 3480 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details