Panasonic Chip Resistor - Surface Mount - ERA-3AEB3402V ERA-3AEB3402V

Description
Manufacturer: Panasonic Win Source Part Number: 918512-ERA-3AEB3402V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P34KDBCT, ERA-3AEB3402V-ND, P34KDBDKR, Q9513330B, ERA-3AEB3402P, P34KDBTR, ERA3AEB3402V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918512-ERA-3AEB3402V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P34KDBCT, ERA-3AEB3402V-ND, P34KDBDKR, Q9513330B, ERA-3AEB3402P, P34KDBTR, ERA3AEB3402V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB3402V
918512-ERA-3AEB3402V
Chip Resistor - Surface Mount - ERA-3AEB3402V 918512-ERA-3AEB3402V
Manufacturer: Panasonic Win Source Part Number: 918512-ERA-3AEB3402V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P34KDBCT, ERA-3AEB3402V-ND, P34KDBDKR, Q9513330B, ERA-3AEB3402P, P34KDBTR, ERA3AEB3402V

Manufacturer: Panasonic
Win Source Part Number: 918512-ERA-3AEB3402V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P34KDBCT, ERA-3AEB3402V-ND, P34KDBDKR, Q9513330B, ERA-3AEB3402P, P34KDBTR, ERA3AEB3402V

Buy Now Datasheet
SMD 10W Resistor - 52-ERA-3AEB3402V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA-3AEB3402V
SMD 10W Resistor 52-ERA-3AEB3402V
RES SMD 34K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3402V can be used for catalog matching and distributor lookup.

RES SMD 34K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3402V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB3402V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB3402V
Resistors - Chip Resistor - Surface Mount ERA-3AEB3402V
RES SMD 34K OHM 0.1% 1/10W 0603

RES SMD 34K OHM 0.1% 1/10W 0603

Supplier's Site
Res, 34K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9555
Res, 34K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9555
RES, 34K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 34K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0238 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0238
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0238
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 918512-ERA-3AEB3402V 52-ERA-3AEB3402V ERA-3AEB3402V 55W9555 57AK0238
Product Name Chip Resistor - Surface Mount - ERA-3AEB3402V SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Res, 34K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details