Panasonic Res, 340R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB3400V

Description
RES, 340R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3648
Res, 340R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3648
RES, 340R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 340R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0236 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0236
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0236
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 340 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB3400V - Utmel Electronic Limited
Hong Kong, China
RES SMD 340 OHM 0.1% 1/10W 0603
590-ERA-3AEB3400V
RES SMD 340 OHM 0.1% 1/10W 0603 590-ERA-3AEB3400V
RES SMD 340 OHM 0.1% 1/10W 0603

RES SMD 340 OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 74R3648 57AK0236 590-ERA-3AEB3400V
Product Name Res, 340R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic RES SMD 340 OHM 0.1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details