0603 33kR 0.1% 75V Thin Film SMD Resistor Product overview: ERA-3AEB333V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB333V can be used for catalog matching and distributor lookup.
RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.1W, 0603; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 33K, 0.1%, 0.1W, 0603, REEL; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
PANASONIC - ERA3AEB333V - SMD Chip Resistor, 0603 [1608 Metric], 33 kohm, ERA3A Series, 75 V, Thin Film, 100 mW
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-3AEB333V | 08N2119 | 01X1313 | 590-ERA-3AEB333V |
| Product Name | SMD 75V Resistor | Res, Metal Film (Thin Film), 33K, 0.1%, 0.1W, 0603; Resistance Panasonic | Res, Metal Film (Thin Film), 33K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic | PANASONIC - ERA3AEB333V - SMD Chip Resistor, 0603 [1608 Metric], 33 kohm, ERA3A Series, 75 V, Thin Film, 100 mW |
| Technology / Construction | METAL FILM | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | 33000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 75 volts | 75 volts | 75 volts | |
| Operating AC Voltage | 75 volts | 75 volts | 75 volts |