Panasonic SMD 75V 100mW Resistor ERA-3AEB332V

Description
0603 SMD Thin Film Resistor, 3.3kR, 0.1%, 75V, 100mW Product overview: ERA-3AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB332V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Thin Film Resistor, 3.3kR, 0.1%, 75V, 100mW Product overview: ERA-3AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB332V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERA-3AEB332V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB332V
SMD 75V 100mW Resistor 52-ERA-3AEB332V
0603 SMD Thin Film Resistor, 3.3kR, 0.1%, 75V, 100mW Product overview: ERA-3AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB332V can be used for catalog matching and distributor lookup.

0603 SMD Thin Film Resistor, 3.3kR, 0.1%, 75V, 100mW Product overview: ERA-3AEB332V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB332V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB332V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB332V
Chip Resistor - Surface Mount ERA-3AEB332V
RES SMD 3.3K OHM 0.1% 1/10W 0603

RES SMD 3.3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2118
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2118
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.1W, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 05X8538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
05X8538
Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 05X8538
RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K3, 0.1%, 0.1W, 0603, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-3AEB332V ERA-3AEB332V 08N2118 05X8538
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 3K3, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction METAL FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details