The Res, AEC-Q200, Metal Film (Thin Film) resistor with a resistance value of 332 ohms and a power rating of 0.1W in a 0603 package is designed for high reliability applications. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive and other high-reliability environments. The resistor operates effectively within a temperature range of -55°C to +155°C and has a maximum voltage rating of 75V. It is RoHS compliant, ensuring it meets environmental regulations. The construction includes a protective coating over a high reliability metal film, contributing to its stability under varying conditions.
RES, AEC-Q200, METAL FILM (THIN FILM), 332R, 0.1W/0603; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9551 | 57AK0233 |
| Product Name | Res, Aec-Q200, Metal Film (Thin Film), 332R, 0.1W/0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 332 ohms | |
| Tolerance | 0.1000 +/- % |