THIN FILM RESISTOR,CHIP,0603,1
RES, 316K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:316kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
RES SMD 316K OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 57AK0228 | 55W9547 | ERA-3AEB3163V |
| Product Name | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 316K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 [1608 Metric] | |
| Standards and Certifications | RoHS | RoHS |