Panasonic Chip Resistor - Surface Mount - ERA-3AEB3161V ERA-3AEB3161V

Description
Manufacturer: Panasonic Win Source Part Number: 918511-ERA-3AEB3161V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB3161V, P3.16KDBTR, ERA-3AEB3161P, ERA-3AEB3161V-ND, P3.16KDBCT, P3.16KDBDKR
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 918511-ERA-3AEB3161V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB3161V, P3.16KDBTR, ERA-3AEB3161P, ERA-3AEB3161V-ND, P3.16KDBCT, P3.16KDBDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERA-3AEB3161V is a surface mount chip resistor from Win Source Electronics, designed for high reliability applications. It features a resistance value of 3.16 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 0.1W and operates within a temperature range of -55°C to +155°C. It complies with AEC-Q200 standards, indicating its suitability for automotive applications. The device is packaged in a 0603 (1608 metric) format and is available in reels of 5000 pieces. The resistor is RoHS compliant and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures.

Datasheet Summary
Powered by GS/AI

The ERA-3AEB3161V is a surface mount chip resistor from Win Source Electronics, designed for high reliability applications. It features a resistance value of 3.16 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a power rating of 0.1W and operates within a temperature range of -55°C to +155°C. It complies with AEC-Q200 standards, indicating its suitability for automotive applications. The device is packaged in a 0603 (1608 metric) format and is available in reels of 5000 pieces. The resistor is RoHS compliant and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB3161V
918511-ERA-3AEB3161V
Chip Resistor - Surface Mount - ERA-3AEB3161V 918511-ERA-3AEB3161V
Manufacturer: Panasonic Win Source Part Number: 918511-ERA-3AEB3161V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB3161V, P3.16KDBTR, ERA-3AEB3161P, ERA-3AEB3161V-ND, P3.16KDBCT, P3.16KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 918511-ERA-3AEB3161V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB3161V, P3.16KDBTR, ERA-3AEB3161P, ERA-3AEB3161V-ND, P3.16KDBCT, P3.16KDBDKR

Buy Now Datasheet
SMD 3.16KOHM 10W Resistor - 52-ERA-3AEB3161V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.16KOHM 10W Resistor
52-ERA-3AEB3161V
SMD 3.16KOHM 10W Resistor 52-ERA-3AEB3161V
RES SMD 3.16KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.16KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.16KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3161V can be used for catalog matching and distributor lookup.

RES SMD 3.16KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3161V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.16KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.16KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3161V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9545
Res, 3K16, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9545
RES, 3K16, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, METAL FILM, 0603; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0226 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0226
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0226
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918511-ERA-3AEB3161V 52-ERA-3AEB3161V 55W9545 57AK0226
Product Name Chip Resistor - Surface Mount - ERA-3AEB3161V SMD 3.16KOHM 10W Resistor Res, 3K16, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 3160 ohms 3160 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details