RES SMD 309K OHM 0.1% 1/10W 0603
THIN FILM RESISTOR,CHIP,0603,1
RES, 309K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERA-3AEB3093V | 57AK0224 | 74R3636 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic | Res, 309K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Resistance Range | 309000 ohms | 309000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts |