Panasonic SMD 30.9KOHM 10W Resistor ERA-3AEB3092V

Description
RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3092V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30.9KOHM 10W Resistor - 52-ERA-3AEB3092V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30.9KOHM 10W Resistor
52-ERA-3AEB3092V
SMD 30.9KOHM 10W Resistor 52-ERA-3AEB3092V
RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3092V can be used for catalog matching and distributor lookup.

RES SMD 30.9KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB3092V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB3092V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB3092V
918510-ERA-3AEB3092V
Chip Resistor - Surface Mount - ERA-3AEB3092V 918510-ERA-3AEB3092V
Manufacturer: Panasonic Win Source Part Number: 918510-ERA-3AEB3092V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P30.9KDBCT, ERA-3AEB3092P, P30.9KDBDKR, ERA3AEB3092V, ERA-3AEB3092V-ND, P30.9KDBTR

Manufacturer: Panasonic
Win Source Part Number: 918510-ERA-3AEB3092V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P30.9KDBCT, ERA-3AEB3092P, P30.9KDBDKR, ERA3AEB3092V, ERA-3AEB3092V-ND, P30.9KDBTR

Buy Now Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0223 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0223
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0223
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9543
Res, 30K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9543
RES, 30K9, 0.1%, 0.1W, METAL FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.1W, METAL FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB3092V 918510-ERA-3AEB3092V 57AK0223 55W9543
Product Name SMD 30.9KOHM 10W Resistor Chip Resistor - Surface Mount - ERA-3AEB3092V Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 30K9, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 30900 ohms 30900 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details