Panasonic Res, Metal Film (Thin Film), 3.09Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB3091V.

Description
RES, METAL FILM (THIN FILM), 3.09KOHM, 0.1%, 0.1W; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 3.09KOHM, 0.1%, 0.1W; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3.09Kohm, 0.1%, 0.1W; Resistance Panasonic - 23AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3.09Kohm, 0.1%, 0.1W; Resistance Panasonic
23AC4597
Res, Metal Film (Thin Film), 3.09Kohm, 0.1%, 0.1W; Resistance Panasonic 23AC4597
RES, METAL FILM (THIN FILM), 3.09KOHM, 0.1%, 0.1W; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3.09KOHM, 0.1%, 0.1W; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4597
Product Name Res, Metal Film (Thin Film), 3.09Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers