Panasonic SMD 75V 100mW Resistor ERA-3AEB302V

Description
3kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERA-3AEB302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB302V
SMD 75V 100mW Resistor 52-ERA-3AEB302V
3kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB302V can be used for catalog matching and distributor lookup.

3kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB302V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB302V
870741-ERA-3AEB302V
Chip Resistor - Surface Mount - ERA-3AEB302V 870741-ERA-3AEB302V
Manufacturer: Panasonic Win Source Part Number: 870741-ERA-3AEB302V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB302V, P3.0KDBCT, P3.0KDBTR, Q6752731C, P3.0KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 870741-ERA-3AEB302V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB302V, P3.0KDBCT, P3.0KDBTR, Q6752731C, P3.0KDBDKR

Buy Now Datasheet
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0603; Resistance Panasonic - 39P9970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0603; Resistance Panasonic
39P9970
Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0603; Resistance Panasonic 39P9970
RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K, 0.1%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB302V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB302V
Chip Resistor - Surface Mount ERA-3AEB302V
RES SMD 3K OHM 0.1% 1/10W 0603

RES SMD 3K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB302V 870741-ERA-3AEB302V 39P9970 ERA-3AEB302V
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount - ERA-3AEB302V Res, Metal Film (Thin Film), 3K, 0.1%, 0.1W, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details