Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB2941V

Description
RES SMD 2.94KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 2.94KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-3AEB2941V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB2941V
Resistors - Chip Resistor - Surface Mount ERA-3AEB2941V
RES SMD 2.94KOHM 0.1% 1/10W 0603

RES SMD 2.94KOHM 0.1% 1/10W 0603

Supplier's Site
Res, Aec-Q200, Metal Film (Thin Film), 2K94, 0.1W/0603; Resistance Panasonic - 55W9535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Metal Film (Thin Film), 2K94, 0.1W/0603; Resistance Panasonic
55W9535
Res, Aec-Q200, Metal Film (Thin Film), 2K94, 0.1W/0603; Resistance Panasonic 55W9535
RES, AEC-Q200, METAL FILM (THIN FILM), 2K94, 0.1W/0603; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, METAL FILM (THIN FILM), 2K94, 0.1W/0603; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0214 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0214
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0214
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-3AEB2941V 55W9535 57AK0214
Product Name Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Metal Film (Thin Film), 2K94, 0.1W/0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 2940 ohms 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details