Panasonic Resistors - Chip Resistor - Surface Mount ERA-3AEB2802V

Description
Win Source Part Number: 1057454-ERA-3AEB2802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 28 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176089-9; RT0603BRD0728KL; ERA-3AEB303V; ERA-3AEB3012V; RT0603BRD0725K5L; RT0603BRD0726K1L; ERA3AEB2872VERA-3AEB 2802V.; ERA3AEB2802V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AEB2802V,P28KDBC T,P28KDBTR,ERA-3AEB2 802V-ND,P28KDBDKR,ER A-3AEB2802P Base Product Number: ERA-3AEB
Request a Quote Datasheet
Description
Win Source Part Number: 1057454-ERA-3AEB2802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 28 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176089-9; RT0603BRD0728KL; ERA-3AEB303V; ERA-3AEB3012V; RT0603BRD0725K5L; RT0603BRD0726K1L; ERA3AEB2872VERA-3AEB 2802V.; ERA3AEB2802V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AEB2802V,P28KDBC T,P28KDBTR,ERA-3AEB2 802V-ND,P28KDBDKR,ER A-3AEB2802P Base Product Number: ERA-3AEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057454-ERA-3AEB2802V
Resistors - Chip Resistor - Surface Mount 1057454-ERA-3AEB2802V
Win Source Part Number: 1057454-ERA-3AEB2802 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 28 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 3-2176089-9; RT0603BRD0728KL; ERA-3AEB303V; ERA-3AEB3012V; RT0603BRD0725K5L; RT0603BRD0726K1L; ERA3AEB2872VERA-3AEB 2802V.; ERA3AEB2802V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA3AEB2802V,P28KDBC T,P28KDBTR,ERA-3AEB2 802V-ND,P28KDBDKR,ER A-3AEB2802P Base Product Number: ERA-3AEB

Win Source Part Number: 1057454-ERA-3AEB2802V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-3A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 28 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 3-2176089-9; RT0603BRD0728KL; ERA-3AEB303V; ERA-3AEB3012V; RT0603BRD0725K5L; RT0603BRD0726K1L; ERA3AEB2872VERA-3AEB2802V.; ERA3AEB2802V;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA3AEB2802V,P28KDBCT,P28KDBTR,ERA-3AEB2802V-ND,P28KDBDKR,ERA-3AEB2802P
Base Product Number: ERA-3AEB

Buy Now Datasheet
SMD 10W Resistor - 52-ERA-3AEB2802V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA-3AEB2802V
SMD 10W Resistor 52-ERA-3AEB2802V
RES SMD 28K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2802V can be used for catalog matching and distributor lookup.

RES SMD 28K OHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2802V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2802V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9530
Res, 28K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9530
RES, 28K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 28K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0207 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0207
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0207
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB2802V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB2802V
Chip Resistor - Surface Mount ERA-3AEB2802V
RES SMD 28K OHM 0.1% 1/10W 0603

RES SMD 28K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1057454-ERA-3AEB2802V 52-ERA-3AEB2802V 55W9530 57AK0207 ERA-3AEB2802V
Product Name Resistors - Chip Resistor - Surface Mount SMD 10W Resistor Res, 28K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 28000 ohms 28000 ohms 28000 ohms 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details