Panasonic RES SMD 280 OHM 0.1% 1/10W 0603 ERA-3AEB2800V

Description
RES SMD 280 OHM 0.1% 1/10W 0603
Description
RES SMD 280 OHM 0.1% 1/10W 0603
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability component designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a maximum power of 0.1W at 85°C. This resistor features a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The product is available in various resistance values, adhering to E24 and E96 series standards. Its construction includes a protective coating over a metal film on an alumina substrate, enhancing durability and reliability. The resistor is packaged for easy handling and mounting, with options for pressed and punched carrier taping.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability component designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a maximum power of 0.1W at 85°C. This resistor features a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. The product is available in various resistance values, adhering to E24 and E96 series standards. Its construction includes a protective coating over a metal film on an alumina substrate, enhancing durability and reliability. The resistor is packaged for easy handling and mounting, with options for pressed and punched carrier taping.

Suppliers

Company
Product
Description
Supplier Links
RES SMD 280 OHM 0.1% 1/10W 0603 - 590-ERA-3AEB2800V - Utmel Electronic Limited
Hong Kong, China
RES SMD 280 OHM 0.1% 1/10W 0603
590-ERA-3AEB2800V
RES SMD 280 OHM 0.1% 1/10W 0603 590-ERA-3AEB2800V
RES SMD 280 OHM 0.1% 1/10W 0603

RES SMD 280 OHM 0.1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AEB2800V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB2800V
Resistors - Chip Resistor - Surface Mount ERA-3AEB2800V
RES SMD 280 OHM 0.1% 1/10W 0603

RES SMD 280 OHM 0.1% 1/10W 0603

Supplier's Site
Res, 280R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9528
Res, 280R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9528
RES, 280R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 280R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0205 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0205
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0205
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 590-ERA-3AEB2800V ERA-3AEB2800V 55W9528 57AK0205
Product Name RES SMD 280 OHM 0.1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Res, 280R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details