Panasonic SMD 27.4KOHM 10W Resistor ERA-3AEB2742V

Description
RES SMD 27.4KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2742V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2742V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 27.4KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2742V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2742V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27.4KOHM 10W Resistor - 52-ERA-3AEB2742V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27.4KOHM 10W Resistor
52-ERA-3AEB2742V
SMD 27.4KOHM 10W Resistor 52-ERA-3AEB2742V
RES SMD 27.4KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2742V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2742V can be used for catalog matching and distributor lookup.

RES SMD 27.4KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2742V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27.4KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2742V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB2742V
918508-ERA-3AEB2742V
Chip Resistor - Surface Mount - ERA-3AEB2742V 918508-ERA-3AEB2742V
Manufacturer: Panasonic Win Source Part Number: 918508-ERA-3AEB2742V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB2742P, P27.4KDBTR, P27.4KDBCT, ERA-3AEB2742V-ND, ERA3AEB2742V, P27.4KDBDKR

Manufacturer: Panasonic
Win Source Part Number: 918508-ERA-3AEB2742V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 27.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB2742P, P27.4KDBTR, P27.4KDBCT, ERA-3AEB2742V-ND, ERA3AEB2742V, P27.4KDBDKR

Buy Now Datasheet
Res, 27K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9526
Res, 27K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9526
RES, 27K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.1W, METAL FILM, 0603; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0203 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0203
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0203
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB2742V 918508-ERA-3AEB2742V 55W9526 57AK0203
Product Name SMD 27.4KOHM 10W Resistor Chip Resistor - Surface Mount - ERA-3AEB2742V Res, 27K4, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 27400 ohms 27400 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers