Panasonic Chip Resistor - Surface Mount ERA-3AEB273V

Description
RES SMD 27K OHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 27K OHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB273V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB273V
Chip Resistor - Surface Mount ERA-3AEB273V
RES SMD 27K OHM 0.1% 1/10W 0603

RES SMD 27K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2115
Res, Metal Film (Thin Film), 27K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2115
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.1W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1309
Res, Metal Film (Thin Film), 27Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1309
RES, METAL FILM (THIN FILM), 27KOHM, 0.1W, 0.1%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27KOHM, 0.1W, 0.1%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-3AEB273V 08N2115
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 27K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details