Panasonic Res, 26K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB2612V

Description
RES, 26K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 26K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 74R3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
74R3607
Res, 26K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 74R3607
RES, 26K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, METAL FILM, 0603; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74R3607
Product Name Res, 26K1, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers