Panasonic SMD 2.61KOHM 10W Resistor ERA-3AEB2611V

Description
RES SMD 2.61KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2611V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2611V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.61KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2611V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2611V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.61KOHM 10W Resistor - 52-ERA-3AEB2611V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.61KOHM 10W Resistor
52-ERA-3AEB2611V
SMD 2.61KOHM 10W Resistor 52-ERA-3AEB2611V
RES SMD 2.61KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2611V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2611V can be used for catalog matching and distributor lookup.

RES SMD 2.61KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2611V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.61KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.61KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2611V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB2611V
870739-ERA-3AEB2611V
Chip Resistor - Surface Mount - ERA-3AEB2611V 870739-ERA-3AEB2611V
Manufacturer: Panasonic Win Source Part Number: 870739-ERA-3AEB2611V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-3AEB2611P, P2.61KDBTR, P2.61KDBCT, ERA-3AEB2611V-ND, P2.61KDBDKR, ERA3AEB2611V

Manufacturer: Panasonic
Win Source Part Number: 870739-ERA-3AEB2611V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.61 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-3AEB2611P, P2.61KDBTR, P2.61KDBCT, ERA-3AEB2611V-ND, P2.61KDBDKR, ERA3AEB2611V

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB2611V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB2611V
Resistors - Chip Resistor - Surface Mount ERA-3AEB2611V
RES SMD 2.61KOHM 0.1% 1/10W 0603

RES SMD 2.61KOHM 0.1% 1/10W 0603

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0194 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0194
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0194
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K61, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9521
Res, 2K61, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9521
RES, 2K61, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K61, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB2611V 870739-ERA-3AEB2611V ERA-3AEB2611V 57AK0194 55W9521
Product Name SMD 2.61KOHM 10W Resistor Chip Resistor - Surface Mount - ERA-3AEB2611V Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 2K61, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 2610 ohms 2610 ohms 2610 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details