Panasonic Res, 255K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic ERA-3AEB2553V

Description
RES, 255K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9519
Res, 255K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9519
RES, 255K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 255K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0192 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0192
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0192
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9519 57AK0192
Product Name Res, 255K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details