Panasonic Resistors Chip Resistor - Surface Mount ERA-3AEB2493V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERA-3A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 249 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERA-3A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 249 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERA-3A Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 249 kOhms Tolerance: ±0.1% Composition: Thin Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERA-3A
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 249 kOhms
Tolerance: ±0.1%
Composition: Thin Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0188 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0188
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0188
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 249K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9515
Res, 249K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9515
RES, 249K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 249K, 0.1%, 0.1W, METAL FILM, 0603; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 57AK0188 55W9515
Product Name Resistors Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Res, 249K, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 249000 ohms 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers