Panasonic SMD 10W 75V Resistor ERA-3AEB2491V

Description
2.49kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2491V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.49kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2491V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 75V Resistor - 52-ERA-3AEB2491V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 75V Resistor
52-ERA-3AEB2491V
SMD 10W 75V Resistor 52-ERA-3AEB2491V
2.49kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2491V can be used for catalog matching and distributor lookup.

2.49kR 0.1% 1/10W 75V SMD Chip Resistor 0603 Product overview: ERA-3AEB2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2491V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB2491V - 918507-ERA-3AEB2491V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB2491V
918507-ERA-3AEB2491V
Chip Resistor - Surface Mount - ERA-3AEB2491V 918507-ERA-3AEB2491V
Manufacturer: Panasonic Win Source Part Number: 918507-ERA-3AEB2491V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB2491V, ERA-3AEB2491P, P2.49KDBTR, P2.49KDBDKR, ERA-3AEB2491V-ND, P2.49KDBCT, Q8416469AA

Manufacturer: Panasonic
Win Source Part Number: 918507-ERA-3AEB2491V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB2491V, ERA-3AEB2491P, P2.49KDBTR, P2.49KDBDKR, ERA-3AEB2491V-ND, P2.49KDBCT, Q8416469AA

Buy Now Datasheet
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic - 53W8341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic
53W8341
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic 53W8341
RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 53W8426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
53W8426
Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 53W8426
RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K49, 0.1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-3AEB2491V 918507-ERA-3AEB2491V 53W8341 53W8426
Product Name SMD 10W 75V Resistor Chip Resistor - Surface Mount - ERA-3AEB2491V Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603; Resistance Panasonic Res, Metal Film (Thin Film), 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details