The Resistor 249R, 0.1%, 0.1W, Metal Film, 0603 from Panasonic is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for high humidity conditions (85°C, 85% RH). This resistor features a low resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and available in various packaging methods, including pressed and punched carrier taping. This resistor is ideal for applications requiring precision and reliability in compact designs.
RES, 249R, 0.1%, 0.1W, METAL FILM, 0603; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9513 | 57AK0186 |
| Product Name | Res, 249R, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 249 ohms |