Panasonic Chip Resistor - Surface Mount - ERA-3AEB244V ERA-3AEB244V

Description
Manufacturer: Panasonic Win Source Part Number: 918506-ERA-3AEB244V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB244V, P240KDBDKR, P240KDBTR, P240KDBCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 918506-ERA-3AEB244V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB244V, P240KDBDKR, P240KDBTR, P240KDBCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor, part number 54W2566, has a resistance value of 240 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 0.1 W (100 mW). This resistor is compliant with RoHS standards and is categorized under high reliability types, ensuring stability under high temperature and humidity conditions. The component is suitable for precision applications due to its low current noise and excellent linearity. It is packaged in a full reel, making it convenient for automated assembly processes. The resistor operates within a temperature range of -55°C to +155°C and adheres to AEC-Q200 standards, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Panasonic metal film (thin film) chip resistor, part number 54W2566, has a resistance value of 240 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 0.1 W (100 mW). This resistor is compliant with RoHS standards and is categorized under high reliability types, ensuring stability under high temperature and humidity conditions. The component is suitable for precision applications due to its low current noise and excellent linearity. It is packaged in a full reel, making it convenient for automated assembly processes. The resistor operates within a temperature range of -55°C to +155°C and adheres to AEC-Q200 standards, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB244V
918506-ERA-3AEB244V
Chip Resistor - Surface Mount - ERA-3AEB244V 918506-ERA-3AEB244V
Manufacturer: Panasonic Win Source Part Number: 918506-ERA-3AEB244V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB244V, P240KDBDKR, P240KDBTR, P240KDBCT

Manufacturer: Panasonic
Win Source Part Number: 918506-ERA-3AEB244V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 240 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB244V, P240KDBDKR, P240KDBTR, P240KDBCT

Buy Now Datasheet
Automotive SMD 75V Resistor - 52-ERA-3AEB244V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 75V Resistor
52-ERA-3AEB244V
Automotive SMD 75V Resistor 52-ERA-3AEB244V
240kR 0.1% 75V Thin Film Chip Resistor 0603 SMD AEC-Q200 Product overview: ERA-3AEB244V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB244V can be used for catalog matching and distributor lookup.

240kR 0.1% 75V Thin Film Chip Resistor 0603 SMD AEC-Q200 Product overview: ERA-3AEB244V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB244V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 240Kohm, 0.1W, 0.1%, Smd, Full Reel; Resistance Panasonic - 54W2566 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 240Kohm, 0.1W, 0.1%, Smd, Full Reel; Resistance Panasonic
54W2566
Res, Metal Film (Thin Film), 240Kohm, 0.1W, 0.1%, Smd, Full Reel; Resistance Panasonic 54W2566
RES, METAL FILM (THIN FILM), 240KOHM, 0.1W, 0.1%, SMD, FULL REEL; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 240KOHM, 0.1W, 0.1%, SMD, FULL REEL; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 240K, 0.1%, 0.1W, 0603; Resistance Panasonic - 54W2563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 240K, 0.1%, 0.1W, 0603; Resistance Panasonic
54W2563
Res, Metal Film (Thin Film), 240K, 0.1%, 0.1W, 0603; Resistance Panasonic 54W2563
RES, METAL FILM (THIN FILM), 240K, 0.1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 240K, 0.1%, 0.1W, 0603; Resistance:240kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918506-ERA-3AEB244V 52-ERA-3AEB244V 54W2566 54W2563
Product Name Chip Resistor - Surface Mount - ERA-3AEB244V Automotive SMD 75V Resistor Res, Metal Film (Thin Film), 240Kohm, 0.1W, 0.1%, Smd, Full Reel; Resistance Panasonic Res, Metal Film (Thin Film), 240K, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 240000 ohms 240000 ohms 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers