Panasonic SMD 75V 100mW Resistor ERA-3AEB243V

Description
24kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB243V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERA-3AEB243V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB243V
SMD 75V 100mW Resistor 52-ERA-3AEB243V
24kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB243V can be used for catalog matching and distributor lookup.

24kR 0.1% 75V 100mW 0603 SMD Thin Film Resistor Product overview: ERA-3AEB243V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB243V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 24K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic - 01X1306 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 24K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic
01X1306
Res, Metal Film (Thin Film), 24K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic 01X1306
RES, METAL FILM (THIN FILM), 24K, 0.1%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 24K, 0.1%, 0.1W, 0603, REEL; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-3AEB243V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB243V
Resistors - Chip Resistor - Surface Mount ERA-3AEB243V
RES SMD 24K OHM 0.1% 1/10W 0603

RES SMD 24K OHM 0.1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERA-3AEB243V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB243V
Chip Resistor - Surface Mount ERA-3AEB243V
RES SMD 24K OHM 0.1% 1/10W 0603

RES SMD 24K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-3AEB243V 01X1306 ERA-3AEB243V ERA-3AEB243V
Product Name SMD 75V 100mW Resistor Res, Metal Film (Thin Film), 24K, 0.1%, 0.1W, 0603, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 24000 ohms 24000 ohms 24000 ohms 24000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details