Panasonic SMD 24.3KOHM 10W Resistor ERA-3AEB2432V

Description
RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2432V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2432V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2432V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2432V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24.3KOHM 10W Resistor - 52-ERA-3AEB2432V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.3KOHM 10W Resistor
52-ERA-3AEB2432V
SMD 24.3KOHM 10W Resistor 52-ERA-3AEB2432V
RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2432V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2432V can be used for catalog matching and distributor lookup.

RES SMD 24.3KOHM 0.1% 1/10W 0603 Product overview: ERA-3AEB2432V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB2432V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-3AEB2432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB2432V
Chip Resistor - Surface Mount ERA-3AEB2432V
RES SMD 24.3KOHM 0.1% 1/10W 0603

RES SMD 24.3KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0184 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0184
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0184
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 55W9511 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
55W9511
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 55W9511
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES SMD 24.3KOHM 0.1% 1/10W 0603 - 590-ERA-3AEB2432V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24.3KOHM 0.1% 1/10W 0603
590-ERA-3AEB2432V
RES SMD 24.3KOHM 0.1% 1/10W 0603 590-ERA-3AEB2432V
RES SMD 24.3KOHM 0.1% 1/10W 0603

RES SMD 24.3KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-3AEB2432V ERA-3AEB2432V 57AK0184 590-ERA-3AEB2432V
Product Name SMD 24.3KOHM 10W Resistor Chip Resistor - Surface Mount Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic RES SMD 24.3KOHM 0.1% 1/10W 0603
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603 (1608 Metric) 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details