The Thin Film Resistor, chip, 0603, 1/10W, +/-0 from Panasonic is a high-reliability metal film resistor designed for stable performance in high temperature and humidity conditions, rated for operation between -55°C to +155°C. It features a power rating of 0.1W and a temperature coefficient of resistance of ±25vó10^-6/K. The resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It is suitable for applications requiring high accuracy and low current noise, with excellent linearity. The product is available in various resistance values and is packaged for easy handling in manufacturing processes.
RES, 2K43, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.43kohm;
THIN FILM RESISTOR,CHIP,0603,1
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 55W9510 | 57AK0183 |
| Product Name | Res, 2K43, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic | Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 2430 ohms |