Panasonic Res, Metal Film (Thin Film), 2.4Kohm, 0.1%, 0.1W; Resistance Panasonic ERA-3AEB242V.

Description
RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1%, 0.1W; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1%, 0.1W; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2.4Kohm, 0.1%, 0.1W; Resistance Panasonic - 29AC5549 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2.4Kohm, 0.1%, 0.1W; Resistance Panasonic
29AC5549
Res, Metal Film (Thin Film), 2.4Kohm, 0.1%, 0.1W; Resistance Panasonic 29AC5549
RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1%, 0.1W; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1%, 0.1W; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5549
Product Name Res, Metal Film (Thin Film), 2.4Kohm, 0.1%, 0.1W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers