Panasonic SMD 75V 100mW Resistor ERA-3AEB242V

Description
2.4kR 0.1% 75V 100mW Thin Film Chip Resistor, 0603 SMD Product overview: ERA-3AEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB242V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4kR 0.1% 75V 100mW Thin Film Chip Resistor, 0603 SMD Product overview: ERA-3AEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB242V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-ERA-3AEB242V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-ERA-3AEB242V
SMD 75V 100mW Resistor 52-ERA-3AEB242V
2.4kR 0.1% 75V 100mW Thin Film Chip Resistor, 0603 SMD Product overview: ERA-3AEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB242V can be used for catalog matching and distributor lookup.

2.4kR 0.1% 75V 100mW Thin Film Chip Resistor, 0603 SMD Product overview: ERA-3AEB242V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-3AEB242V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-3AEB242V
918505-ERA-3AEB242V
Chip Resistor - Surface Mount - ERA-3AEB242V 918505-ERA-3AEB242V
Manufacturer: Panasonic Win Source Part Number: 918505-ERA-3AEB242V Series: ERA-3A Operating Temperature Range: -55°C ~ 155°C Features: 2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA3AEB242V, P2.4KDBTR, P2.4KDBDKR, P2.4KDBCT

Manufacturer: Panasonic
Win Source Part Number: 918505-ERA-3AEB242V
Series: ERA-3A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.4 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA3AEB242V, P2.4KDBTR, P2.4KDBDKR, P2.4KDBCT

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-3AEB242V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB242V
Chip Resistor - Surface Mount ERA-3AEB242V
RES SMD 2.4K OHM 0.1% 1/10W 0603

RES SMD 2.4K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2.4Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic - 01X1305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2.4Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
01X1305
Res, Metal Film (Thin Film), 2.4Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic 01X1305
RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1W, 0.1%, FULL REEL; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2.4KOHM, 0.1W, 0.1%, FULL REEL; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERA-3AEB242V 918505-ERA-3AEB242V ERA-3AEB242V 01X1305
Product Name SMD 75V 100mW Resistor Chip Resistor - Surface Mount - ERA-3AEB242V Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 2.4Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 2400 ohms 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details