Panasonic Chip Resistor - Surface Mount ERA-3AEB2261V

Description
RES SMD 2.26KOHM 0.1% 1/10W 0603
Datasheet
Description
RES SMD 2.26KOHM 0.1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-3AEB2261V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-3AEB2261V
Chip Resistor - Surface Mount ERA-3AEB2261V
RES SMD 2.26KOHM 0.1% 1/10W 0603

RES SMD 2.26KOHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic - 55W9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic
55W9500
Res, 2K26, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic 55W9500
RES, 2K26, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.1W, METAL FILM, 0603; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic - 57AK0172 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic
57AK0172
Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic 57AK0172
THIN FILM RESISTOR,CHIP,0603,1 /10W, +/-0 ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0603,1/10W, +/-0 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-3AEB2261V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-3AEB2261V
Resistors - Chip Resistor - Surface Mount ERA-3AEB2261V
RES SMD 2.26KOHM 0.1% 1/10W 0603

RES SMD 2.26KOHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERA-3AEB2261V 55W9500 57AK0172 ERA-3AEB2261V
Product Name Chip Resistor - Surface Mount Res, 2K26, 0.1%, 0.1W, Metal Film, 0603; Resistance Panasonic Thin Film Resistor,chip,0603,1/10W, +/-0 Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 2260 ohms 2260 ohms 2260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details