RES, METAL FILM (THIN FILM), 220KOHM, 0.1W, 0.1%, FULL REEL; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 220K OHM 0.1% 1/10W 0603
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 01X1303 | 590-ERA-3AEB224V |
| Product Name | Res, Metal Film (Thin Film), 220Kohm, 0.1W, 0.1%, Full Reel; Resistance Panasonic | RES SMD 220K OHM 0.1% 1/10W 0603 |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip); Thin Film |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 220000 ohms | 220000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |