Panasonic Res, Metal Film (Thin Film), 22K, 0.1%, 0.1W, 0603; Resistance Panasonic ERA-3AEB223V

Description
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 22K, 0.1%, 0.1W, 0603; Resistance Panasonic - 08N2111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K, 0.1%, 0.1W, 0603; Resistance Panasonic
08N2111
Res, Metal Film (Thin Film), 22K, 0.1%, 0.1W, 0603; Resistance Panasonic 08N2111
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.1W, 0603; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2111
Product Name Res, Metal Film (Thin Film), 22K, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers